Panasonic Film Capacitors ECHU1H223GX5

Description
Film capacitor, SMD,22nF 50V 2%
Request a Quote Datasheet
Description
Film capacitor, SMD,22nF 50V 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 4147361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4147361
Film Capacitors 4147361
Film capacitor, SMD,22nF 50V 2%

Film capacitor, SMD,22nF 50V 2%

Supplier's Site
Cap, 0.022Μf, 50V, 2%, Pps, 1210, Smd; Capacitance Panasonic - 62W6438 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 50V, 2%, Pps, 1210, Smd; Capacitance Panasonic
62W6438
Cap, 0.022Μf, 50V, 2%, Pps, 1210, Smd; Capacitance Panasonic 62W6438
CAP, 0.022µF, 50V, 2%, PPS, 1210, SMD; Capacitance:22000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 RoHS Compliant: Yes

CAP, 0.022µF, 50V, 2%, PPS, 1210, SMD; Capacitance:22000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Μf, 50V, 2%, Pps, 1210; Capacitance Panasonic - 47AC4488 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 50V, 2%, Pps, 1210; Capacitance Panasonic
47AC4488
Cap, 0.022Μf, 50V, 2%, Pps, 1210; Capacitance Panasonic 47AC4488
CAP, 0.022µF, 50V, 2%, PPS, 1210; Capacitance:22000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 Metric]; RoHS Compliant: Yes

CAP, 0.022µF, 50V, 2%, PPS, 1210; Capacitance:22000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 Metric]; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 4147361 62W6438
Product Name Film Capacitors Cap, 0.022Μf, 50V, 2%, Pps, 1210, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Film Capacitors - 1572-1008-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details