Film capacitor, SMD,2.2nF 50V 2%
Film capacitor, SMD,2.2nF 50V 2%
Film Capacitor, SMD,2.2nF 50V 2%
±2% 2.2nF -55℃~+125℃ Metalized polyphenylene sulfide 0805 Film Capacitors ROHS
CAP, 2200PF, 50V, 2%, PPS, 0805; Capacitance:2200pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes
CAP, 2200PF, 50V, 2%, PPS, 0805, SMD; Capacitance:2200pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4147232 | 4147232P | ECHU1H222GX5 | 47AC4486 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors | Cap, 2200Pf, 50V, 2%, Pps, 0805; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Applications | Automotive | Automotive | ||
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Operating Temperature | 125 C (257 F) |