Panasonic Cap, Film, Pps, 150Pf, 50V, 0805; Dielectric Type Panasonic ECHU1H151GX5

Description
CAP, FILM, PPS, 150PF, 50V, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:150pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
Description
CAP, FILM, PPS, 150PF, 50V, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:150pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Film, Pps, 150Pf, 50V, 0805; Dielectric Type Panasonic - 62W6428 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pps, 150Pf, 50V, 0805; Dielectric Type Panasonic
62W6428
Cap, Film, Pps, 150Pf, 50V, 0805; Dielectric Type Panasonic 62W6428
CAP, FILM, PPS, 150PF, 50V, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:150pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, FILM, PPS, 150PF, 50V, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:150pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6428
Product Name Cap, Film, Pps, 150Pf, 50V, 0805; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details