Panasonic Film Capacitors ECHU1H122GX5

Description
Film capacitor, SMD,1.2nF 50V 2%
Request a Quote Datasheet
Description
Film capacitor, SMD,1.2nF 50V 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6225283P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6225283P
Film Capacitors 6225283P
Film capacitor, SMD,1.2nF 50V 2%

Film capacitor, SMD,1.2nF 50V 2%

Supplier's Site
Film Capacitors - 1096472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1096472
Film Capacitors 1096472
Film capacitor, SMD,1.2nF 50V 2%

Film capacitor, SMD,1.2nF 50V 2%

Supplier's Site
Cap, 1200Pf, 50V, 2%, Pps, 0805, Smd; Capacitance Panasonic - 62W6425 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 50V, 2%, Pps, 0805, Smd; Capacitance Panasonic
62W6425
Cap, 1200Pf, 50V, 2%, Pps, 0805, Smd; Capacitance Panasonic 62W6425
CAP, 1200PF, 50V, 2%, PPS, 0805, SMD; Capacitance:1200pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

CAP, 1200PF, 50V, 2%, PPS, 0805, SMD; Capacitance:1200pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6225283P 1096472 62W6425
Product Name Film Capacitors Film Capacitors Cap, 1200Pf, 50V, 2%, Pps, 0805, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 337SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers