Panasonic Film Capacitors ECHU1H104GX9

Description
ECHU(X) / SMD / 50VDC / 0.1uF / ±2% / PP
Request a Quote Datasheet
Description
ECHU(X) / SMD / 50VDC / 0.1uF / ±2% / PP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2403770P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2403770P
Film Capacitors 2403770P
ECHU(X) / SMD / 50VDC / 0.1uF / ±2% / PP

ECHU(X) / SMD / 50VDC / 0.1uF / ±2% / PP

Supplier's Site
Film Capacitors - 2403770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2403770
Film Capacitors 2403770
ECHU(X) / SMD / 50VDC / 0.1uF / ±2% / PP

ECHU(X) / SMD / 50VDC / 0.1uF / ±2% / PP

Supplier's Site
Film Capacitors - 2403769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2403769
Film Capacitors 2403769
ECHU(X) / SMD / 50VDC / 0.1uF / ±2% / PP

ECHU(X) / SMD / 50VDC / 0.1uF / ±2% / PP

Supplier's Site
Cap, 0.1Μf, 50V, 2%, Pps, 1913; Capacitance Panasonic - 85Y4648 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 2%, Pps, 1913; Capacitance Panasonic
85Y4648
Cap, 0.1Μf, 50V, 2%, Pps, 1913; Capacitance Panasonic 85Y4648
CAP, 0.1µF, 50V, 2%, PPS, 1913; Capacitance:0.1µF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1913 [4833 Metric]; RoHS Compliant: Yes

CAP, 0.1µF, 50V, 2%, PPS, 1913; Capacitance:0.1µF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1913 [4833 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 50V, 2%, Pps, 1913; Capacitance Panasonic - 47AC4479 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 2%, Pps, 1913; Capacitance Panasonic
47AC4479
Cap, 0.1Μf, 50V, 2%, Pps, 1913; Capacitance Panasonic 47AC4479
CAP, 0.1µF, 50V, 2%, PPS, 1913; Capacitance:0.1µF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1913 [4833 Metric]; RoHS Compliant: Yes

CAP, 0.1µF, 50V, 2%, PPS, 1913; Capacitance:0.1µF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1913 [4833 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Film Capacitors
ECHU1H104GX9
Capacitors >> Film Capacitors ECHU1H104GX9
±2% 50V 100nF SMD,3.3x4.8mm Film Capacitors ROHS

±2% 50V 100nF SMD,3.3x4.8mm Film Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2403770P 85Y4648 ECHU1H104GX9
Product Name Film Capacitors Cap, 0.1Μf, 50V, 2%, Pps, 1913; Capacitance Panasonic Capacitors >> Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details