Panasonic Film Capacitors ECHU1H101JX5

Description
Film capacitor SMD ECHU 50V 100pF
Request a Quote Datasheet
Description
Film capacitor SMD ECHU 50V 100pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7128439P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7128439P
Film Capacitors 7128439P
Film capacitor SMD ECHU 50V 100pF

Film capacitor SMD ECHU 50V 100pF

Supplier's Site
Film Capacitors - 1069839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1069839
Film Capacitors 1069839
Film capacitor SMD ECHU 50V 100pF

Film capacitor SMD ECHU 50V 100pF

Supplier's Site
Singapore, Singapore
SMD 50V 0.0001uF Capacitor
62-ECHU1H101JX5
SMD 50V 0.0001uF Capacitor 62-ECHU1H101JX5
Film Capacitor, Polyphenylene Sulphide, 50V, 5% +Tol, 5% -Tol, 0.0001uF, Surface Mount, 0805, CHIP Product overview: ECHU1H101JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.0001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.0001uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H101JX5 can be used for catalog matching and distributor lookup.

Film Capacitor, Polyphenylene Sulphide, 50V, 5% +Tol, 5% -Tol, 0.0001uF, Surface Mount, 0805, CHIP Product overview: ECHU1H101JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.0001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.0001uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H101JX5 can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, 100Pf, 50V, 5%, Pps, 0805, Smd; Capacitance Panasonic - 62W6418 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 5%, Pps, 0805, Smd; Capacitance Panasonic
62W6418
Cap, 100Pf, 50V, 5%, Pps, 0805, Smd; Capacitance Panasonic 62W6418
CAP, 100PF, 50V, 5%, PPS, 0805, SMD; Capacitance:100pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

CAP, 100PF, 50V, 5%, PPS, 0805, SMD; Capacitance:100pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7128439P 1069839 62-ECHU1H101JX5 62W6418
Product Name Film Capacitors Film Capacitors SMD 50V 0.0001uF Capacitor Cap, 100Pf, 50V, 5%, Pps, 0805, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes Yes
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701311 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF0R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details