Panasonic Cap, Film, Pps, 8200Pf, 16V, 0805; Dielectric Type Panasonic ECHU1C822GX5

Description
CAP, FILM, PPS, 8200PF, 16V, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:Wraparound RoHS Compliant: Yes
Datasheet
Description
CAP, FILM, PPS, 8200PF, 16V, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:Wraparound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Film, Pps, 8200Pf, 16V, 0805; Dielectric Type Panasonic - 62W6415 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pps, 8200Pf, 16V, 0805; Dielectric Type Panasonic
62W6415
Cap, Film, Pps, 8200Pf, 16V, 0805; Dielectric Type Panasonic 62W6415
CAP, FILM, PPS, 8200PF, 16V, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:Wraparound RoHS Compliant: Yes

CAP, FILM, PPS, 8200PF, 16V, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:Wraparound RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 8200Pf, 16V, 2%, Pps, 0805; Capacitance Panasonic - 47AC4472 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 16V, 2%, Pps, 0805; Capacitance Panasonic
47AC4472
Cap, 8200Pf, 16V, 2%, Pps, 0805; Capacitance Panasonic 47AC4472
CAP, 8200PF, 16V, 2%, PPS, 0805; Capacitance:8200pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

CAP, 8200PF, 16V, 2%, PPS, 0805; Capacitance:8200pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 62W6415 47AC4472
Product Name Cap, Film, Pps, 8200Pf, 16V, 0805; Dielectric Type Panasonic Cap, 8200Pf, 16V, 2%, Pps, 0805; Capacitance Panasonic
Configuration / Form Factor Wraparound
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Film Capacitors - 1833183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details