Panasonic Film Capacitors ECHU1C473JX5

Description
Film capacitor SMD ECHU 16V 47nF
Request a Quote Datasheet
Description
Film capacitor SMD ECHU 16V 47nF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7270307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270307
Film Capacitors 7270307
Film capacitor SMD ECHU 16V 47nF

Film capacitor SMD ECHU 16V 47nF

Supplier's Site
Film Capacitors - 9230342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9230342
Film Capacitors 9230342
Film Capacitor SMD ECHU 16V 47nF

Film Capacitor SMD ECHU 16V 47nF

Supplier's Site
Film Capacitors - 7270307P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270307P
Film Capacitors 7270307P
Film capacitor SMD ECHU 16V 47nF

Film capacitor SMD ECHU 16V 47nF

Supplier's Site
Cap, Film, Pps, 0.047Uf, 16V, 1206; Dielectric Type Panasonic - 62W6412 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pps, 0.047Uf, 16V, 1206; Dielectric Type Panasonic
62W6412
Cap, Film, Pps, 0.047Uf, 16V, 1206; Dielectric Type Panasonic 62W6412
CAP, FILM, PPS, 0.047UF, 16V, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

CAP, FILM, PPS, 0.047UF, 16V, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors ECHU1C473JX5
±5% 47nF -55℃~+125℃ Metalized polyphenylene sulfide 1206 Film Capacitors ROHS

±5% 47nF -55℃~+125℃ Metalized polyphenylene sulfide 1206 Film Capacitors ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7270307 7270307P 62W6412 ECHU1C473JX5
Product Name Film Capacitors Film Capacitors Cap, Film, Pps, 0.047Uf, 16V, 1206; Dielectric Type Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes Yes
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers