Panasonic Film Capacitors - ECHU1C473GX5 ECHU1C473GX5

Description
Manufacturer: Panasonic Win Source Part Number: 1170661-ECHU1C473GX5 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1170661-ECHU1C473GX5 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECHU1C473GX5 - 1170661-ECHU1C473GX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECHU1C473GX5
1170661-ECHU1C473GX5
Film Capacitors - ECHU1C473GX5 1170661-ECHU1C473GX5
Manufacturer: Panasonic Win Source Part Number: 1170661-ECHU1C473GX5 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170661-ECHU1C473GX5
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
0.047uF 16V Capacitor
62-ECHU1C473GX5
0.047uF 16V Capacitor 62-ECHU1C473GX5
Cap Film 0.047uF 16V PPS 2% (3.2 X 1.6 X 1.5mm) Stacked 125°C T/R Product overview: ECHU1C473GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C473GX5 can be used for catalog matching and distributor lookup.

Cap Film 0.047uF 16V PPS 2% (3.2 X 1.6 X 1.5mm) Stacked 125°C T/R Product overview: ECHU1C473GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C473GX5 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - 4147080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4147080
Film Capacitors 4147080
Film capacitor, SMD,47nF 16V 2%

Film capacitor, SMD,47nF 16V 2%

Supplier's Site
Film Capacitors - 4147080P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4147080P
Film Capacitors 4147080P
Film capacitor, SMD,47nF 16V 2%

Film capacitor, SMD,47nF 16V 2%

Supplier's Site
Film Capacitors - 9203141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9203141
Film Capacitors 9203141
Film Capacitor, SMD,47nF 16V 2%

Film Capacitor, SMD,47nF 16V 2%

Supplier's Site
Capacitors ECHU1C473GX5
±2% 16V 47nF -55℃~+125℃ PPS(PPS) 1206 Film Capacitors ROHS

±2% 16V 47nF -55℃~+125℃ PPS(PPS) 1206 Film Capacitors ROHS

Supplier's Site
Cap, 0.047Μf, 16V, 2%, Pps, 1206; Capacitance Panasonic - 47AC4468 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 16V, 2%, Pps, 1206; Capacitance Panasonic
47AC4468
Cap, 0.047Μf, 16V, 2%, Pps, 1206; Capacitance Panasonic 47AC4468
CAP, 0.047µF, 16V, 2%, PPS, 1206; Capacitance:47000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

CAP, 0.047µF, 16V, 2%, PPS, 1206; Capacitance:47000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Film, Pps, 0.047Uf, 16V, 1206; Dielectric Type Panasonic - 62W6411 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pps, 0.047Uf, 16V, 1206; Dielectric Type Panasonic
62W6411
Cap, Film, Pps, 0.047Uf, 16V, 1206; Dielectric Type Panasonic 62W6411
CAP, FILM, PPS, 0.047UF, 16V, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

CAP, FILM, PPS, 0.047UF, 16V, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1170661-ECHU1C473GX5 62-ECHU1C473GX5 4147080 4147080P ECHU1C473GX5 47AC4468 62W6411
Product Name Film Capacitors - ECHU1C473GX5 0.047uF 16V Capacitor Film Capacitors Film Capacitors Capacitors Cap, 0.047Μf, 16V, 2%, Pps, 1206; Capacitance Panasonic Cap, Film, Pps, 0.047Uf, 16V, 1206; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F)
Capacitance Range 47000 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Capacitors - 1725761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details