Panasonic 0.0047uF 16V Capacitor ECHU1C472GX5

Description
Cap Film 0.0047uF 16V PPS 2% (2 X 1.25 X 0.9mm) Stacked 125°C T/R Product overview: ECHU1C472GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C472GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.0047uF 16V PPS 2% (2 X 1.25 X 0.9mm) Stacked 125°C T/R Product overview: ECHU1C472GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C472GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0047uF 16V Capacitor
62-ECHU1C472GX5
0.0047uF 16V Capacitor 62-ECHU1C472GX5
Cap Film 0.0047uF 16V PPS 2% (2 X 1.25 X 0.9mm) Stacked 125°C T/R Product overview: ECHU1C472GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C472GX5 can be used for catalog matching and distributor lookup.

Cap Film 0.0047uF 16V PPS 2% (2 X 1.25 X 0.9mm) Stacked 125°C T/R Product overview: ECHU1C472GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C472GX5 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - ECHU1C472GX5 - 1170660-ECHU1C472GX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECHU1C472GX5
1170660-ECHU1C472GX5
Film Capacitors - ECHU1C472GX5 1170660-ECHU1C472GX5
Manufacturer: Panasonic Win Source Part Number: 1170660-ECHU1C472GX5 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170660-ECHU1C472GX5
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Film Capacitors - 4146942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4146942
Film Capacitors 4146942
Film capacitor, SMD,4.7nF 16V 2%

Film capacitor, SMD,4.7nF 16V 2%

Supplier's Site
Film Capacitors - 4146942P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4146942P
Film Capacitors 4146942P
Film capacitor, SMD,4.7nF 16V 2%

Film capacitor, SMD,4.7nF 16V 2%

Supplier's Site
Film Capacitors - 9203122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9203122
Film Capacitors 9203122
Film Capacitor, SMD,4.7nF 16V 2%

Film Capacitor, SMD,4.7nF 16V 2%

Supplier's Site
CAPACITOR; FILM; CAP 0.0047UF;TOL+-2%;VOL-RTG 16V;SMD; PPS - 70067908 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; FILM; CAP 0.0047UF;TOL+-2%;VOL-RTG 16V;SMD; PPS
70067908
CAPACITOR; FILM; CAP 0.0047UF;TOL+-2%;VOL-RTG 16V;SMD; PPS 70067908
CAPACITOR; FILM; CAP 0.0047UF;TOL+-2%;VOL -RTG 16V;SMD; PPS

CAPACITOR; FILM; CAP 0.0047UF;TOL+-2%;VOL-RTG 16V;SMD; PPS

Supplier's Site
Cap, Film, Pps, 4700Pf, 16V, 0805; Dielectric Type Panasonic - 62W6410 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pps, 4700Pf, 16V, 0805; Dielectric Type Panasonic
62W6410
Cap, Film, Pps, 4700Pf, 16V, 0805; Dielectric Type Panasonic 62W6410
CAP, FILM, PPS, 4700PF, 16V, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:Wraparound RoHS Compliant: Yes

CAP, FILM, PPS, 4700PF, 16V, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:Wraparound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECHU1C472GX5 1170660-ECHU1C472GX5 4146942 4146942P 70067908 62W6410
Product Name 0.0047uF 16V Capacitor Film Capacitors - ECHU1C472GX5 Film Capacitors Film Capacitors CAPACITOR; FILM; CAP 0.0047UF;TOL+-2%;VOL-RTG 16V;SMD; PPS Cap, Film, Pps, 4700Pf, 16V, 0805; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Wraparound
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4700 microF 0.0047 microF 0.0047 microF 0.0047 microF
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Polymer - 227UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers