Panasonic Film Capacitors - ECHU1C471GX5 ECHU1C471GX5

Description
Manufacturer: Panasonic Win Source Part Number: 1170658-ECHU1C471GX5 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1170658-ECHU1C471GX5 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECHU1C471GX5 - 1170658-ECHU1C471GX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECHU1C471GX5
1170658-ECHU1C471GX5
Film Capacitors - ECHU1C471GX5 1170658-ECHU1C471GX5
Manufacturer: Panasonic Win Source Part Number: 1170658-ECHU1C471GX5 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1170658-ECHU1C471GX5
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
470pF 16V Capacitor
62-ECHU1C471GX5
470pF 16V Capacitor 62-ECHU1C471GX5
Cap Film 470pF 16V PPS 2% (1.6 X 0.8 X 0.7mm) Stacked 125°C T/R Product overview: ECHU1C471GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C471GX5 can be used for catalog matching and distributor lookup.

Cap Film 470pF 16V PPS 2% (1.6 X 0.8 X 0.7mm) Stacked 125°C T/R Product overview: ECHU1C471GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C471GX5 can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors ECHU1C471GX5
±2% 470pF -55℃~+125℃ Metalized polyphenylene sulfide 0603 Film Capacitors ROHS

±2% 470pF -55℃~+125℃ Metalized polyphenylene sulfide 0603 Film Capacitors ROHS

Supplier's Site
Cap, 470Pf, 16V, 2%, Pps, 0603; Capacitance Panasonic - 85Y4643 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 16V, 2%, Pps, 0603; Capacitance Panasonic
85Y4643
Cap, 470Pf, 16V, 2%, Pps, 0603; Capacitance Panasonic 85Y4643
CAP, 470PF, 16V, 2%, PPS, 0603; Capacitance:470pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0603 [1608 Metric]; RoHS Compliant: Yes

CAP, 470PF, 16V, 2%, PPS, 0603; Capacitance:470pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0603 [1608 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1170658-ECHU1C471GX5 62-ECHU1C471GX5 ECHU1C471GX5 85Y4643
Product Name Film Capacitors - ECHU1C471GX5 470pF 16V Capacitor Capacitors Cap, 470Pf, 16V, 2%, Pps, 0603; Capacitance Panasonic
Technology Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 470 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Paper Film Capacitors - 104M06QC150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers