Panasonic Film Capacitors ECHU1C223GX5

Description
Film capacitor, SMD,22nF 16V 2%
Request a Quote Datasheet
Description
Film capacitor, SMD,22nF 16V 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 4147046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4147046
Film Capacitors 4147046
Film capacitor, SMD,22nF 16V 2%

Film capacitor, SMD,22nF 16V 2%

Supplier's Site
Film Capacitors - 4147046P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4147046P
Film Capacitors 4147046P
Film capacitor, SMD,22nF 16V 2%

Film capacitor, SMD,22nF 16V 2%

Supplier's Site
Film Capacitors - 9203132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9203132
Film Capacitors 9203132
Film Capacitor, SMD,22nF 16V 2%

Film Capacitor, SMD,22nF 16V 2%

Supplier's Site
Cap, 0.022Μf, 16V, 2%, Pps, 1206, Smd; Capacitance Panasonic - 62W6402 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 16V, 2%, Pps, 1206, Smd; Capacitance Panasonic
62W6402
Cap, 0.022Μf, 16V, 2%, Pps, 1206, Smd; Capacitance Panasonic 62W6402
CAP, 0.022µF, 16V, 2%, PPS, 1206, SMD; Capacitance:22000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 RoHS Compliant: Yes

CAP, 0.022µF, 16V, 2%, PPS, 1206, SMD; Capacitance:22000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Μf, 16V, 2%, Pps, 1206; Capacitance Panasonic - 47AC4461 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 16V, 2%, Pps, 1206; Capacitance Panasonic
47AC4461
Cap, 0.022Μf, 16V, 2%, Pps, 1206; Capacitance Panasonic 47AC4461
CAP, 0.022µF, 16V, 2%, PPS, 1206; Capacitance:22000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

CAP, 0.022µF, 16V, 2%, PPS, 1206; Capacitance:22000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Film Capacitors
ECHU1C223GX5
Capacitors >> Film Capacitors ECHU1C223GX5
±2% 22nF -55°C~+125°C PPS(PPS) 1206 Film Capacitors ROHS

±2% 22nF -55°C~+125°C PPS(PPS) 1206 Film Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4147046 4147046P 62W6402 ECHU1C223GX5
Product Name Film Capacitors Film Capacitors Cap, 0.022Μf, 16V, 2%, Pps, 1206, Smd; Capacitance Panasonic Capacitors >> Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes Yes
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248360P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details