Panasonic SMD 16V 0.00022uF Capacitor ECHU1C221JX5

Description
Film Capacitor, Polyphenylene Sulphide, 16V, 5% +Tol, 5% -Tol, 0.00022uF, Surface Mount, 0603, CHIP Product overview: ECHU1C221JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.00022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.00022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C221JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor, Polyphenylene Sulphide, 16V, 5% +Tol, 5% -Tol, 0.00022uF, Surface Mount, 0603, CHIP Product overview: ECHU1C221JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.00022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.00022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C221JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 0.00022uF Capacitor
62-ECHU1C221JX5
SMD 16V 0.00022uF Capacitor 62-ECHU1C221JX5
Film Capacitor, Polyphenylene Sulphide, 16V, 5% +Tol, 5% -Tol, 0.00022uF, Surface Mount, 0603, CHIP Product overview: ECHU1C221JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.00022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.00022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C221JX5 can be used for catalog matching and distributor lookup.

Film Capacitor, Polyphenylene Sulphide, 16V, 5% +Tol, 5% -Tol, 0.00022uF, Surface Mount, 0603, CHIP Product overview: ECHU1C221JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.00022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.00022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C221JX5 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - ECHU1C221JX5 - 1170651-ECHU1C221JX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECHU1C221JX5
1170651-ECHU1C221JX5
Film Capacitors - ECHU1C221JX5 1170651-ECHU1C221JX5
Manufacturer: Panasonic Win Source Part Number: 1170651-ECHU1C221JX5 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170651-ECHU1C221JX5
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Cap, 220Pf, 16V, Film; Dielectric Type Panasonic - 85Y4638 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 16V, Film; Dielectric Type Panasonic
85Y4638
Cap, 220Pf, 16V, Film; Dielectric Type Panasonic 85Y4638
CAP, 220PF, 16V, FILM; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:220pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, 220PF, 16V, FILM; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:220pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECHU1C221JX5 1170651-ECHU1C221JX5 85Y4638
Product Name SMD 16V 0.00022uF Capacitor Film Capacitors - ECHU1C221JX5 Cap, 220Pf, 16V, Film; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 220 microF 2.20E-4 microF
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 105PHB850K4H-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications High Frequency
View Details
3 suppliers
Ceramic Capacitors - C11AH560K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers