Panasonic Cap, 0.018Μf, 16V, 2%, Pps, 1206, Smd; Capacitance Panasonic ECHU1C183GX5

Description
CAP, 0.018µF, 16V, 2%, PPS, 1206, SMD; Capacitance:18000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 RoHS Compliant: Yes
Datasheet
Description
CAP, 0.018µF, 16V, 2%, PPS, 1206, SMD; Capacitance:18000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.018Μf, 16V, 2%, Pps, 1206, Smd; Capacitance Panasonic - 62W6400 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.018Μf, 16V, 2%, Pps, 1206, Smd; Capacitance Panasonic
62W6400
Cap, 0.018Μf, 16V, 2%, Pps, 1206, Smd; Capacitance Panasonic 62W6400
CAP, 0.018µF, 16V, 2%, PPS, 1206, SMD; Capacitance:18000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 RoHS Compliant: Yes

CAP, 0.018µF, 16V, 2%, PPS, 1206, SMD; Capacitance:18000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 18000Pf, 16V, Film, Smd Rohs Compliant Panasonic - 65AH6189 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18000Pf, 16V, Film, Smd Rohs Compliant Panasonic
65AH6189
Cap, 18000Pf, 16V, Film, Smd Rohs Compliant Panasonic 65AH6189
CAP, 18000PF, 16V, FILM, SMD ROHS COMPLIANT: YES

CAP, 18000PF, 16V, FILM, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 62W6400 65AH6189
Product Name Cap, 0.018Μf, 16V, 2%, Pps, 1206, Smd; Capacitance Panasonic Cap, 18000Pf, 16V, Film, Smd Rohs Compliant Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrostatic Capacitors PPS (Polyphenylene Sulphide)
Capacitance Range 0.0180 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details