Panasonic Cap, 15000Pf, 16V, 5%, Pps, 1206; Capacitance Panasonic ECHU1C153JX5

Description
CAP, 15000PF, 16V, 5%, PPS, 1206; Capacitance:15000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes
Datasheet
Description
CAP, 15000PF, 16V, 5%, PPS, 1206; Capacitance:15000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 15000Pf, 16V, 5%, Pps, 1206; Capacitance Panasonic - 85Y4636 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15000Pf, 16V, 5%, Pps, 1206; Capacitance Panasonic
85Y4636
Cap, 15000Pf, 16V, 5%, Pps, 1206; Capacitance Panasonic 85Y4636
CAP, 15000PF, 16V, 5%, PPS, 1206; Capacitance:15000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

CAP, 15000PF, 16V, 5%, PPS, 1206; Capacitance:15000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y4636
Product Name Cap, 15000Pf, 16V, 5%, Pps, 1206; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors PPS (Polyphenylene Sulphide)
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details