Panasonic 0.1uF 16V Capacitor ECHU1C104GX5

Description
Cap Film 0.1uF 16V PPS 2% (3.2 X 2.5 X 2.1mm) Stacked 125°C T/R Product overview: ECHU1C104GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C104GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.1uF 16V PPS 2% (3.2 X 2.5 X 2.1mm) Stacked 125°C T/R Product overview: ECHU1C104GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C104GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1uF 16V Capacitor
62-ECHU1C104GX5
0.1uF 16V Capacitor 62-ECHU1C104GX5
Cap Film 0.1uF 16V PPS 2% (3.2 X 2.5 X 2.1mm) Stacked 125°C T/R Product overview: ECHU1C104GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C104GX5 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 16V PPS 2% (3.2 X 2.5 X 2.1mm) Stacked 125°C T/R Product overview: ECHU1C104GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C104GX5 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - 4147125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4147125
Film Capacitors 4147125
Film capacitor, SMD,100nF 16V 2%

Film capacitor, SMD,100nF 16V 2%

Supplier's Site
Film Capacitors - 4147125P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4147125P
Film Capacitors 4147125P
Film capacitor, SMD,100nF 16V 2%

Film capacitor, SMD,100nF 16V 2%

Supplier's Site
Film Capacitors - 9203144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9203144
Film Capacitors 9203144
Film Capacitor, SMD,100nF 16V 2%

Film Capacitor, SMD,100nF 16V 2%

Supplier's Site
Capacitors ECHU1C104GX5
±2% 16V 100nF -55℃~+125℃ Metalized polyphenylene sulfide 1210 Film Capacitors ROHS

±2% 16V 100nF -55℃~+125℃ Metalized polyphenylene sulfide 1210 Film Capacitors ROHS

Supplier's Site
Cap, 0.1Μf, 16V, 2%, Pps, 1210, Smd; Capacitance Panasonic - 62W6393 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 16V, 2%, Pps, 1210, Smd; Capacitance Panasonic
62W6393
Cap, 0.1Μf, 16V, 2%, Pps, 1210, Smd; Capacitance Panasonic 62W6393
CAP, 0.1µF, 16V, 2%, PPS, 1210, SMD; Capacitance:0.1µF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 Metric]; RoHS Compliant: Yes

CAP, 0.1µF, 16V, 2%, PPS, 1210, SMD; Capacitance:0.1µF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECHU1C104GX5 4147125 4147125P ECHU1C104GX5 62W6393
Product Name 0.1uF 16V Capacitor Film Capacitors Film Capacitors Capacitors Cap, 0.1Μf, 16V, 2%, Pps, 1210, Smd; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F)
Capacitance Range 100000 microF 0.1000 microF 0.1000 microF
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details