Panasonic Film Capacitors ECHU1C103JX5

Description
Film capacitor SMD ECHU 16V 10nF
Request a Quote Datasheet
Description
Film capacitor SMD ECHU 16V 10nF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7270271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270271
Film Capacitors 7270271
Film capacitor SMD ECHU 16V 10nF

Film capacitor SMD ECHU 16V 10nF

Supplier's Site
Cap, 0.01Μf, 16V, 5%, Pps, 0805; Capacitance Panasonic - 47AC4456 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 16V, 5%, Pps, 0805; Capacitance Panasonic
47AC4456
Cap, 0.01Μf, 16V, 5%, Pps, 0805; Capacitance Panasonic 47AC4456
CAP, 0.01µF, 16V, 5%, PPS, 0805; Capacitance:10000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

CAP, 0.01µF, 16V, 5%, PPS, 0805; Capacitance:10000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 16V, 5%, Pps, 0805, Smd; Capacitance Panasonic - 62W6392 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 16V, 5%, Pps, 0805, Smd; Capacitance Panasonic
62W6392
Cap, 0.01Μf, 16V, 5%, Pps, 0805, Smd; Capacitance Panasonic 62W6392
CAP, 0.01µF, 16V, 5%, PPS, 0805, SMD; Capacitance:10000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric];RoHS Compliant: Yes

CAP, 0.01µF, 16V, 5%, PPS, 0805, SMD; Capacitance:10000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric];RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7270271 47AC4456
Product Name Film Capacitors Cap, 0.01Μf, 16V, 5%, Pps, 0805; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Film Capacitors - 1908618P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Film Paper Film Capacitors - 104MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers