Panasonic Film Capacitors ECHU1C103GX5

Description
Film capacitor, SMD,10nF 16V 2%
Request a Quote Datasheet
Description
Film capacitor, SMD,10nF 16V 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 4146992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4146992
Film Capacitors 4146992
Film capacitor, SMD,10nF 16V 2%

Film capacitor, SMD,10nF 16V 2%

Supplier's Site
Film Capacitors - 4146992P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4146992P
Film Capacitors 4146992P
Film capacitor, SMD,10nF 16V 2%

Film capacitor, SMD,10nF 16V 2%

Supplier's Site
Film Capacitors - 9203135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9203135
Film Capacitors 9203135
Film Capacitor, SMD,10nF 16V 2%

Film Capacitor, SMD,10nF 16V 2%

Supplier's Site
Cap, 0.01Μf, 16V, 2%, Pps, 0805; Capacitance Panasonic - 47AC4455 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 16V, 2%, Pps, 0805; Capacitance Panasonic
47AC4455
Cap, 0.01Μf, 16V, 2%, Pps, 0805; Capacitance Panasonic 47AC4455
CAP, 0.01µF, 16V, 2%, PPS, 0805; Capacitance:10000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

CAP, 0.01µF, 16V, 2%, PPS, 0805; Capacitance:10000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 16V, 2%, Pps, 0805, Smd; Capacitance Panasonic - 62W6391 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 16V, 2%, Pps, 0805, Smd; Capacitance Panasonic
62W6391
Cap, 0.01Μf, 16V, 2%, Pps, 0805, Smd; Capacitance Panasonic 62W6391
CAP, 0.01µF, 16V, 2%, PPS, 0805, SMD; Capacitance:10000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric];RoHS Compliant: Yes

CAP, 0.01µF, 16V, 2%, PPS, 0805, SMD; Capacitance:10000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric];RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; FILM; CAP 0.01UF;TOL+-2%;VOL-RTG 16V;SMD; PPS - 70067902 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; FILM; CAP 0.01UF;TOL+-2%;VOL-RTG 16V;SMD; PPS
70067902
CAPACITOR; FILM; CAP 0.01UF;TOL+-2%;VOL-RTG 16V;SMD; PPS 70067902
CAPACITOR; FILM; CAP 0.01UF;TOL+-2%;VOL-R TG 16V;SMD; PPS

CAPACITOR; FILM; CAP 0.01UF;TOL+-2%;VOL-RTG 16V;SMD; PPS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4146992 4146992P 47AC4455 70067902
Product Name Film Capacitors Film Capacitors Cap, 0.01Μf, 16V, 2%, Pps, 0805; Capacitance Panasonic CAPACITOR; FILM; CAP 0.01UF;TOL+-2%;VOL-RTG 16V;SMD; PPS
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details