Cap Film 0.022uF 10V PPS 2% (2 X 1.25 X 1.1mm) Stacked 125°C T/R Product overview: ECHU01223GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, 10V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU01223GX5 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 1170640-ECHU01223GX5
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62-ECHU01223GX5 | 1170640-ECHU01223GX5 |
| Product Name | 0.022uF 10V Capacitor | Film Capacitors - ECHU01223GX5 |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |