ECH8674-TL-H is a P-channel power MOSFET in an ECH8 package for high-density mounting, rated for -12 V drain-to-source voltage and -5 A continuous drain current. It features a 1.8 V gate drive capability and integrated protection diode. The device has a static on-state resistance of 41 mΩ at -4.5 V gate-source voltage and -3 A drain current, with a total gate charge of 6.9 nC. It meets RoHS and halogen-free compliance standards and is shipped in 3,000-piece reels. The package measures 8.2 mm × 6.0 mm × 0.65 mm in height.
Power Field-Effect Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | ECH8674-TL-H |
| Package Type | SMD8 |