Panasonic SMD 8.2nF 50V Capacitor ECH-U1H822GX5

Description
Film Capacitor 8.2nF 50V PPS 2% 1206 SMD T/R Product overview: ECH-U1H822GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H822GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 8.2nF 50V PPS 2% 1206 SMD T/R Product overview: ECH-U1H822GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H822GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 8.2nF 50V Capacitor
62-ECH-U1H822GX5
SMD 8.2nF 50V Capacitor 62-ECH-U1H822GX5
Film Capacitor 8.2nF 50V PPS 2% 1206 SMD T/R Product overview: ECH-U1H822GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H822GX5 can be used for catalog matching and distributor lookup.

Film Capacitor 8.2nF 50V PPS 2% 1206 SMD T/R Product overview: ECH-U1H822GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H822GX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1H822GX5 - 870043-ECH-U1H822GX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECH-U1H822GX5
870043-ECH-U1H822GX5
Film Capacitors - ECH-U1H822GX5 870043-ECH-U1H822GX5
Manufacturer: Panasonic Win Source Part Number: 870043-ECH-U1H822GX5 Series: ECH-U(X) Operating Temperature Range: -55°C ~ 125°C Features: Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: PCF1307TR-NDR, ECHU1H822GX5, PCF1307TR, PCF1307CT, PCF1307DKR, Q7161875A, PCF1307CT-NDR

Manufacturer: Panasonic
Win Source Part Number: 870043-ECH-U1H822GX5
Series: ECH-U(X)
Operating Temperature Range: -55°C ~ 125°C
Features: Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: PCF1307TR-NDR, ECHU1H822GX5, PCF1307TR, PCF1307CT, PCF1307DKR, Q7161875A, PCF1307CT-NDR

Buy Now Datasheet
Capacitors - Film Capacitors ECH-U1H822GX5
CAP FILM 8200PF 2% 50VDC 1206

CAP FILM 8200PF 2% 50VDC 1206

Supplier's Site
Film Capacitors - ECH-U1H822GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H822GX5
Film Capacitors ECH-U1H822GX5
CAP FILM 8200PF 2% 50VDC 1206

CAP FILM 8200PF 2% 50VDC 1206

Supplier's Site Datasheet
Capacitor Film, 8200Pf, 50V, 2%, 1206, Full Reel; Dielectric Type Panasonic - 01X0714 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 8200Pf, 50V, 2%, 1206, Full Reel; Dielectric Type Panasonic
01X0714
Capacitor Film, 8200Pf, 50V, 2%, 1206, Full Reel; Dielectric Type Panasonic 01X0714
CAPACITOR FILM, 8200PF, 50V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR FILM, 8200PF, 50V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H822GX5 870043-ECH-U1H822GX5 ECH-U1H822GX5 ECH-U1H822GX5 01X0714
Product Name SMD 8.2nF 50V Capacitor Film Capacitors - ECH-U1H822GX5 Capacitors - Film Capacitors Film Capacitors Capacitor Film, 8200Pf, 50V, 2%, 1206, Full Reel; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0082 microF 0.0082 microF 0.0082 microF 0.0082 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details