Panasonic SMD 820pF 50V Capacitor ECH-U1H821GB5

Description
820pF 50V 2% PPS Film Capacitor 0805 SMD Product overview: ECH-U1H821GB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 820pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H821GB5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
820pF 50V 2% PPS Film Capacitor 0805 SMD Product overview: ECH-U1H821GB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 820pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H821GB5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 820pF 50V Capacitor
62-ECH-U1H821GB5
SMD 820pF 50V Capacitor 62-ECH-U1H821GB5
820pF 50V 2% PPS Film Capacitor 0805 SMD Product overview: ECH-U1H821GB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 820pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H821GB5 can be used for catalog matching and distributor lookup.

820pF 50V 2% PPS Film Capacitor 0805 SMD Product overview: ECH-U1H821GB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 820pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H821GB5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1H821GB5 - 870042-ECH-U1H821GB5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECH-U1H821GB5
870042-ECH-U1H821GB5
Film Capacitors - ECH-U1H821GB5 870042-ECH-U1H821GB5
Manufacturer: Panasonic Win Source Part Number: 870042-ECH-U1H821GB5 Series: ECH-U(B) Operating Temperature Range: -55°C ~ 125°C Features: 820 pF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: PCF1100DKR, PCF1100TR-NDR, PCF1100CT, Q872110, ECHU1H821GB5, PCF1100DKR-NDR, PCF1100TR, PCF1100CT-NDR

Manufacturer: Panasonic
Win Source Part Number: 870042-ECH-U1H821GB5
Series: ECH-U(B)
Operating Temperature Range: -55°C ~ 125°C
Features: 820 pF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: PCF1100DKR, PCF1100TR-NDR, PCF1100CT, Q872110, ECHU1H821GB5, PCF1100DKR-NDR, PCF1100TR, PCF1100CT-NDR

Buy Now Datasheet
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic - 48W8728 - Newark, An Avnet Company
Chicago, IL, United States
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic
48W8728
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic 48W8728
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes

ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECH-U1H821GB5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H821GB5
Film Capacitors ECH-U1H821GB5
CAP FILM 820PF 2% 50VDC 0805

CAP FILM 820PF 2% 50VDC 0805

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1H821GB5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H821GB5
Capacitors - Film Capacitors ECH-U1H821GB5
CAP FILM 820PF 2% 50VDC 0805

CAP FILM 820PF 2% 50VDC 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H821GB5 870042-ECH-U1H821GB5 48W8728 ECH-U1H821GB5 ECH-U1H821GB5
Product Name SMD 820pF 50V Capacitor Film Capacitors - ECH-U1H821GB5 Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 8.20E-4 microF 8.20E-4 microF 8.20E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX151M250J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers