Panasonic Film Capacitors - ECH-U1H683JX9 ECH-U1H683JX9

Description
Manufacturer: Panasonic Win Source Part Number: 852009-ECH-U1H683JX9 Series: ECH-U(X) Features: 0.068 µF Film Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: ECHU1H683JX9, PCF1559DKR, PCF1559CT, PCF1559TR, Q4930720U
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 852009-ECH-U1H683JX9 Series: ECH-U(X) Features: 0.068 µF Film Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: ECHU1H683JX9, PCF1559DKR, PCF1559CT, PCF1559TR, Q4930720U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECH-U1H683JX9 - 852009-ECH-U1H683JX9 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECH-U1H683JX9
852009-ECH-U1H683JX9
Film Capacitors - ECH-U1H683JX9 852009-ECH-U1H683JX9
Manufacturer: Panasonic Win Source Part Number: 852009-ECH-U1H683JX9 Series: ECH-U(X) Features: 0.068 µF Film Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: ECHU1H683JX9, PCF1559DKR, PCF1559CT, PCF1559TR, Q4930720U

Manufacturer: Panasonic
Win Source Part Number: 852009-ECH-U1H683JX9
Series: ECH-U(X)
Features: 0.068 µF Film Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: ECHU1H683JX9, PCF1559DKR, PCF1559CT, PCF1559TR, Q4930720U

Buy Now Datasheet
Singapore, Singapore
SMD 68nF 50V Capacitor
62-ECH-U1H683JX9
SMD 68nF 50V Capacitor 62-ECH-U1H683JX9
68nF 5% 50V Film Capacitor SMD 1913 PPS Product overview: ECH-U1H683JX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H683JX9 can be used for catalog matching and distributor lookup.

68nF 5% 50V Film Capacitor SMD 1913 PPS Product overview: ECH-U1H683JX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H683JX9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1H683JX9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H683JX9
Film Capacitors ECH-U1H683JX9
CAP FILM 0.068UF 5% 50VDC 1913

CAP FILM 0.068UF 5% 50VDC 1913

Supplier's Site Datasheet
Film Capacitor Pps, 0.068Uf, 5%, 50V, 1913; Dielectric Type Panasonic - 25T1195 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pps, 0.068Uf, 5%, 50V, 1913; Dielectric Type Panasonic
25T1195
Film Capacitor Pps, 0.068Uf, 5%, 50V, 1913; Dielectric Type Panasonic 25T1195
FILM CAPACITOR PPS, 0.068UF, 5%, 50V, 1913; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR PPS, 0.068UF, 5%, 50V, 1913; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor Pps, 0.068Uf, 5%, 50V, 1913, Full Reel; Dielectric Type Panasonic - 01X0712 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pps, 0.068Uf, 5%, 50V, 1913, Full Reel; Dielectric Type Panasonic
01X0712
Film Capacitor Pps, 0.068Uf, 5%, 50V, 1913, Full Reel; Dielectric Type Panasonic 01X0712
FILM CAPACITOR PPS, 0.068UF, 5%, 50V, 1913, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

FILM CAPACITOR PPS, 0.068UF, 5%, 50V, 1913, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1H683JX9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H683JX9
Capacitors - Film Capacitors ECH-U1H683JX9
CAP FILM 0.068UF 5% 50VDC 1913

CAP FILM 0.068UF 5% 50VDC 1913

Supplier's Site
CAP FILM 0.068UF 5% 50VDC 1913 - 590-ECH-U1H683JX9 - Utmel Electronic Limited
Hong Kong, China
CAP FILM 0.068UF 5% 50VDC 1913
590-ECH-U1H683JX9
CAP FILM 0.068UF 5% 50VDC 1913 590-ECH-U1H683JX9
CAP FILM 0.068UF 5% 50VDC 1913

CAP FILM 0.068UF 5% 50VDC 1913

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 852009-ECH-U1H683JX9 62-ECH-U1H683JX9 ECH-U1H683JX9 25T1195 ECH-U1H683JX9 590-ECH-U1H683JX9
Product Name Film Capacitors - ECH-U1H683JX9 SMD 68nF 50V Capacitor Film Capacitors Film Capacitor Pps, 0.068Uf, 5%, 50V, 1913; Dielectric Type Panasonic Capacitors - Film Capacitors CAP FILM 0.068UF 5% 50VDC 1913
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C563U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF1R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details