Panasonic SMD 5.6nF 50V Capacitor ECH-U1H562GX5

Description
Film Capacitor 5.6nF 50V PPS 2% 1206 SMD Product overview: ECH-U1H562GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H562GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 5.6nF 50V PPS 2% 1206 SMD Product overview: ECH-U1H562GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H562GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5.6nF 50V Capacitor
62-ECH-U1H562GX5
SMD 5.6nF 50V Capacitor 62-ECH-U1H562GX5
Film Capacitor 5.6nF 50V PPS 2% 1206 SMD Product overview: ECH-U1H562GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H562GX5 can be used for catalog matching and distributor lookup.

Film Capacitor 5.6nF 50V PPS 2% 1206 SMD Product overview: ECH-U1H562GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H562GX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Pps Film, 5600Pf, 50V, 2%, 1206; Dielectric Type Panasonic - 96K9332 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 5600Pf, 50V, 2%, 1206; Dielectric Type Panasonic
96K9332
Capacitor Pps Film, 5600Pf, 50V, 2%, 1206; Dielectric Type Panasonic 96K9332
CAPACITOR PPS FILM, 5600PF, 50V, 2%, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 5600PF, 50V, 2%, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Pps Film, 5600Pf, 50V, 2%, 1206, Full Reel; Dielectric Type Panasonic - 01X0706 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 5600Pf, 50V, 2%, 1206, Full Reel; Dielectric Type Panasonic
01X0706
Capacitor Pps Film, 5600Pf, 50V, 2%, 1206, Full Reel; Dielectric Type Panasonic 01X0706
CAPACITOR PPS FILM, 5600PF, 50V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PPS FILM, 5600PF, 50V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECH-U1H562GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H562GX5
Film Capacitors ECH-U1H562GX5
CAP FILM 5600PF 2% 50VDC 1206

CAP FILM 5600PF 2% 50VDC 1206

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1H562GX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H562GX5
Capacitors - Film Capacitors ECH-U1H562GX5
CAP FILM 5600PF 2% 50VDC 1206

CAP FILM 5600PF 2% 50VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H562GX5 96K9332 ECH-U1H562GX5 ECH-U1H562GX5
Product Name SMD 5.6nF 50V Capacitor Capacitor Pps Film, 5600Pf, 50V, 2%, 1206; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0056 microF 0.0056 microF 0.0056 microF 0.0056 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Film Capacitors - 1725913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitor - 106MKP275KJG4 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details