Manufacturer: Panasonic
Win Source Part Number: 870041-ECH-U1H562GB5
Series: ECH-U(B)
Operating Temperature Range: -55°C ~ 125°C
Features: 5600 pF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: ECHU1H562GB5, PCF1110TR-NDR, PCF1110TR, PCF1110CT-NDR, PCF1110CT, PCF1110DKR
CAP FILM 5600PF 2% 50VDC 1206 Product overview: ECH-U1H562GB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H562GB5 can be used for catalog matching and distributor lookup.
CAP FILM 5600PF 2% 50VDC 1206
CAP FILM 5600PF 2% 50VDC 1206
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 870041-ECH-U1H562GB5 | 62-ECH-U1H562GB5 | ECH-U1H562GB5 | ECH-U1H562GB5 | 48W8722 |
| Product Name | Film Capacitors - ECH-U1H562GB5 | 5600PF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology; 1206 (3216 Metric) | |||
| Configuration / Form Factor | Leaded Capacitor | ||||
| RoHS Compliant | Yes | Yes |