Panasonic Film Capacitors - ECH-U1H561JB5 ECH-U1H561JB5

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 760095-ECH-U1H561JB5 Series: ECH-U(B) Packaging: Digi-Reel Operating Temperature Range: -55°C ~ 125°C Termination: Solder Pads Package: 0805 Voltage Rating - DC: 50V Applications: General Mounting: SMD Capacitance: 560pF Tolerance: ±5% Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked Family Name: ECHU(B) Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): NSPC561J50TRA1F; NSHC561J50TRA1F; FCP0805H561J; Introduction Date: September 26, 2000 ECCN: EAR99 Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 760095-ECH-U1H561JB5 Series: ECH-U(B) Packaging: Digi-Reel Operating Temperature Range: -55°C ~ 125°C Termination: Solder Pads Package: 0805 Voltage Rating - DC: 50V Applications: General Mounting: SMD Capacitance: 560pF Tolerance: ±5% Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked Family Name: ECHU(B) Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): NSPC561J50TRA1F; NSHC561J50TRA1F; FCP0805H561J; Introduction Date: September 26, 2000 ECCN: EAR99 Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECH-U1H561JB5 - 760095-ECH-U1H561JB5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECH-U1H561JB5
760095-ECH-U1H561JB5
Film Capacitors - ECH-U1H561JB5 760095-ECH-U1H561JB5
Manufacturer: Panasonic Electronic Components Win Source Part Number: 760095-ECH-U1H561JB5 Series: ECH-U(B) Packaging: Digi-Reel Operating Temperature Range: -55°C ~ 125°C Termination: Solder Pads Package: 0805 Voltage Rating - DC: 50V Applications: General Mounting: SMD Capacitance: 560pF Tolerance: ±5% Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked Family Name: ECHU(B) Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): NSPC561J50TRA1F; NSHC561J50TRA1F; FCP0805H561J; Introduction Date: September 26, 2000 ECCN: EAR99 Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 760095-ECH-U1H561JB5
Series: ECH-U(B)
Packaging: Digi-Reel
Operating Temperature Range: -55°C ~ 125°C
Termination: Solder Pads
Package: 0805
Voltage Rating - DC: 50V
Applications: General
Mounting: SMD
Capacitance: 560pF
Tolerance: ±5%
Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked
Family Name: ECHU(B)
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): NSPC561J50TRA1F; NSHC561J50TRA1F; FCP0805H561J;
Introduction Date: September 26, 2000
ECCN: EAR99
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 560pF 50V Capacitor
62-ECH-U1H561JB5
SMD 560pF 50V Capacitor 62-ECH-U1H561JB5
Cap Film 560pF 50V PPS 5% (2 X 1.25 X 0.8mm) SMD 125C T/R Product overview: ECH-U1H561JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H561JB5 can be used for catalog matching and distributor lookup.

Cap Film 560pF 50V PPS 5% (2 X 1.25 X 0.8mm) SMD 125C T/R Product overview: ECH-U1H561JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H561JB5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1H561JB5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H561JB5
Capacitors - Film Capacitors ECH-U1H561JB5
CAP FILM 560PF 5% 50VDC 0805

CAP FILM 560PF 5% 50VDC 0805

Supplier's Site
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic - 55W9188 - Newark, An Avnet Company
Chicago, IL, United States
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic
55W9188
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic 55W9188
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes

ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECH-U1H561JB5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H561JB5
Film Capacitors ECH-U1H561JB5
CAP FILM 560PF 5% 50VDC 0805

CAP FILM 560PF 5% 50VDC 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 760095-ECH-U1H561JB5 62-ECH-U1H561JB5 ECH-U1H561JB5 55W9188 ECH-U1H561JB5
Product Name Film Capacitors - ECH-U1H561JB5 SMD 560pF 50V Capacitor Capacitors - Film Capacitors Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details