Panasonic Capacitor Pps Film, 560Pf, 50V, 2%, 0805; Dielectric Type Panasonic ECH-U1H561GX5

Description
CAPACITOR PPS FILM, 560PF, 50V, 2%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:560pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM, 560PF, 50V, 2%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:560pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film, 560Pf, 50V, 2%, 0805; Dielectric Type Panasonic - 96K9331 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 560Pf, 50V, 2%, 0805; Dielectric Type Panasonic
96K9331
Capacitor Pps Film, 560Pf, 50V, 2%, 0805; Dielectric Type Panasonic 96K9331
CAPACITOR PPS FILM, 560PF, 50V, 2%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:560pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 560PF, 50V, 2%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:560pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Pps Film, 560Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic - 01X0705 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 560Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic
01X0705
Capacitor Pps Film, 560Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic 01X0705
CAPACITOR PPS FILM, 560PF, 50V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:560pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR PPS FILM, 560PF, 50V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:560pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECH-U1H561GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H561GX5
Film Capacitors ECH-U1H561GX5
CAP FILM 560PF 2% 50VDC 0805

CAP FILM 560PF 2% 50VDC 0805

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1H561GX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H561GX5
Capacitors - Film Capacitors ECH-U1H561GX5
CAP FILM 560PF 2% 50VDC 0805

CAP FILM 560PF 2% 50VDC 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 96K9331 01X0705 ECH-U1H561GX5 ECH-U1H561GX5
Product Name Capacitor Pps Film, 560Pf, 50V, 2%, 0805; Dielectric Type Panasonic Capacitor Pps Film, 560Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Metallized PPS Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers