Film Capacitor 47nF 50V PPS 2% 1812 SMD Product overview: ECH-U1H473GX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H473GX9 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 917771-ECH-U1H473GX9
Series: ECH-U(X)
Operating Temperature Range: -55°C ~ 125°C
Features: 0.047 µF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1913 (4833 Metric)
Package: 1913 (4833 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: Q5690576, ECHU1H473GX9, PCF1548DKR, PCF1548CT, PCF1548TR
CAP FILM 0.047UF 2% 50VDC 1913
FILM CAPACITOR, 0.047UF, 50V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.047µF;
CAP FILM 0.047UF 2% 50VDC 1913
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1H473GX9 | 917771-ECH-U1H473GX9 | ECH-U1H473GX9 | 48W8721 | ECH-U1H473GX9 |
| Product Name | SMD 47nF 50V Capacitor | Film Capacitors - ECH-U1H473GX9 | Film Capacitors | Film Capacitor, 0.047Uf, 50V, 2%, Smd, Full Reel; Dielectric Type Panasonic | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |