Film Capacitor 4.7nF 50V PPS 5% 1206 SMD 125C Product overview: ECH-U1H472JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H472JX5 can be used for catalog matching and distributor lookup.
CAPACITOR FILM PPS, 4700PF, 5%, 50V, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes
FILM CAPACITOR PPS, 4700PF, 5%, 50V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
Cap Film 0.0047uF 50V PPS 5% (3.2 X 1.6 X 0.9mm) SMD 125C T/R
CAP FILM 4700PF 5% 50VDC 1206
CAP FILM 4700PF 5% 50VDC 1206
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1H472JX5 | 01X0703 | 590-ECH-U1H472JX5 | ECH-U1H472JX5 | ECH-U1H472JX5 |
| Product Name | SMD 4.7nF 50V Capacitor | Capacitor Film Pps, 4700Pf, 5%, 50V, Smd, Full Reel; Dielectric Type Panasonic | Cap Film 0.0047uF 50V PPS 5% (3.2 X 1.6 X 0.9mm) SMD 125C T/R | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |