Win Source Part Number: 1056774-ECH-U1H472GX
Category: Capacitors>Film Capacitors
Series: ECH-U(X)
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - AC: 30V
Voltage Rating - DC: 50V
Applications: General Purpose
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 4700 pF
Tolerance: ±2%
Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): FCP1206H472G-H1; ECH-U1C472GX5; FCP1206H472J-H1; FCP0805C472G-J1; ECH-U1C472JX5; CB018D0472JBAECH-U1H
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Panasonic Electronic Components
Other Names: PCF1304TR-NDR,PCF130
Base Product Number: ECH-U1
PPS Film Capacitor 4.7nF 50V 1206 2% SMD Product overview: ECH-U1H472GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H472GX5 can be used for catalog matching and distributor lookup.
CAP FILM 4700PF 2% 50VDC 1206
CAP FILM 4700PF 2% 50VDC 1206
CAPACITOR PPS FILM, 4700PF, 50V, 2%, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
CAPACITOR PPS FILM, 4700PF, 50V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1056774-ECH-U1H472GX5 | 62-ECH-U1H472GX5 | ECH-U1H472GX5 | ECH-U1H472GX5 | 96K9328 |
| Product Name | Capacitors - Film Capacitors | SMD 4.7nF 50V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitor Pps Film, 4700Pf, 50V, 2%, 1206; Dielectric Type Panasonic |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts |