Panasonic SMD 470pF 50V Capacitor ECH-U1H471JX5

Description
470pF 50V PPS Film Capacitor 0805 SMD 5% Product overview: ECH-U1H471JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H471JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470pF 50V PPS Film Capacitor 0805 SMD 5% Product overview: ECH-U1H471JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H471JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470pF 50V Capacitor
62-ECH-U1H471JX5
SMD 470pF 50V Capacitor 62-ECH-U1H471JX5
470pF 50V PPS Film Capacitor 0805 SMD 5% Product overview: ECH-U1H471JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H471JX5 can be used for catalog matching and distributor lookup.

470pF 50V PPS Film Capacitor 0805 SMD 5% Product overview: ECH-U1H471JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H471JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1H471JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H471JX5
Film Capacitors ECH-U1H471JX5
CAP FILM 470PF 5% 50VDC 0805

CAP FILM 470PF 5% 50VDC 0805

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1H471JX5
CAP FILM 470PF 5% 50VDC 0805

CAP FILM 470PF 5% 50VDC 0805

Supplier's Site
Capacitor Pps Film, 470Pf, 50V, 5%, 0805; Dielectric Type Panasonic - 96K9327 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 470Pf, 50V, 5%, 0805; Dielectric Type Panasonic
96K9327
Capacitor Pps Film, 470Pf, 50V, 5%, 0805; Dielectric Type Panasonic 96K9327
CAPACITOR PPS FILM, 470PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:470pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 470PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:470pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Cap 470Pf 50Vdc Plyph 5% 2 X 1.25 X 0.9Mm Smd Rohs Compliant Panasonic - 38AH7923 - Newark, An Avnet Company
Chicago, IL, United States
Cap 470Pf 50Vdc Plyph 5% 2 X 1.25 X 0.9Mm Smd Rohs Compliant Panasonic
38AH7923
Cap 470Pf 50Vdc Plyph 5% 2 X 1.25 X 0.9Mm Smd Rohs Compliant Panasonic 38AH7923
CAP 470PF 50VDC PLYPH 5% 2 X 1.25 X 0.9MM SMD ROHS COMPLIANT: YES

CAP 470PF 50VDC PLYPH 5% 2 X 1.25 X 0.9MM SMD ROHS COMPLIANT: YES

Supplier's Site
Capacitor Pps Film, 470Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Panasonic - 01X0701 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 470Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Panasonic
01X0701
Capacitor Pps Film, 470Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Panasonic 01X0701
CAPACITOR PPS FILM, 470PF, 50V, 5%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:470pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR PPS FILM, 470PF, 50V, 5%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:470pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H471JX5 ECH-U1H471JX5 ECH-U1H471JX5 96K9327 38AH7923 01X0701
Product Name SMD 470pF 50V Capacitor Film Capacitors Capacitors - Film Capacitors Capacitor Pps Film, 470Pf, 50V, 5%, 0805; Dielectric Type Panasonic Cap 470Pf 50Vdc Plyph 5% 2 X 1.25 X 0.9Mm Smd Rohs Compliant Panasonic Capacitor Pps Film, 470Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1248410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details