Panasonic Capacitors - Film Capacitors ECH-U1H392JX5

Description
CAP FILM 3900PF 5% 50VDC 1206
Datasheet
Description
CAP FILM 3900PF 5% 50VDC 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors ECH-U1H392JX5
CAP FILM 3900PF 5% 50VDC 1206

CAP FILM 3900PF 5% 50VDC 1206

Supplier's Site
Film Capacitors - ECH-U1H392JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H392JX5
Film Capacitors ECH-U1H392JX5
CAP FILM 3900PF 5% 50VDC 1206

CAP FILM 3900PF 5% 50VDC 1206

Supplier's Site Datasheet
Film Capacitor, 3900Pf, 50V, 5%, Smd; Dielectric Type Panasonic - 53W8468 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 3900Pf, 50V, 5%, Smd; Dielectric Type Panasonic
53W8468
Film Capacitor, 3900Pf, 50V, 5%, Smd; Dielectric Type Panasonic 53W8468
FILM CAPACITOR, 3900PF, 50V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 3900PF, 50V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film, 3900Pf, 50V, 5%, Smd, Full Reel; Dielectric Type Panasonic - 01X0697 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 3900Pf, 50V, 5%, Smd, Full Reel; Dielectric Type Panasonic
01X0697
Capacitor Film, 3900Pf, 50V, 5%, Smd, Full Reel; Dielectric Type Panasonic 01X0697
CAPACITOR FILM, 3900PF, 50V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR FILM, 3900PF, 50V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECH-U1H392JX5 ECH-U1H392JX5 53W8468
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor, 3900Pf, 50V, 5%, Smd; Dielectric Type Panasonic
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17CF271K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details