Cap Film 0.0039UF 50V Pps 5% (3.2 X 1.6 X 0.8MM) SMD 125°C T/r Product overview: ECH-U1H392JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0039UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0039UF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H392JB5 can be used for catalog matching and distributor lookup.
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
CAP FILM 3900PF 5% 50VDC 1206
CAP FILM 3900PF 5% 50VDC 1206
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1H392JB5 | 55W9180 | ECH-U1H392JB5 | ECH-U1H392JB5 |
| Product Name | SMD 0.0039UF 50V Capacitor | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0039 microF | 0.0039 microF | 0.0039 microF | |
| Capacitance Tolerance | 5 (+/- %) |