CAP FILM 3900PF 2% 50VDC 1206 Product overview: ECH-U1H392GB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H392GB5 can be used for catalog matching and distributor lookup.
CAP FILM 3900PF 2% 50VDC 1206
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
CAP FILM 3900PF 2% 50VDC 1206
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1H392GB5 | ECH-U1H392GB5 | 48W8719 | ECH-U1H392GB5 |
| Product Name | 3900PF Capacitor | Film Capacitors | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0039 microF | 0.0039 microF | 0.0039 microF | |
| Capacitance Tolerance | 2 (+/- %) |