ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
CAP FILM 390PF 2% 50VDC 0805
CAP FILM 390PF 2% 50VDC 0805
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 48W8718 | ECH-U1H391GB5 | ECH-U1H391GB5 |
| Product Name | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |