Panasonic Film Capacitors - ECH-U1H333JX5 ECH-U1H333JX5

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035783-ECH-U1H333JX 5 Packaging: Reel - TR Termination: Solder Pads Voltage Rating - DC: 50V Applications: General Purpose Height - Seated (Max): 0.091" (2.30mm) Mounting: SMD (SMT) Capacitance: 0.033μF Tolerance: ±5% Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035783-ECH-U1H333JX 5 Packaging: Reel - TR Termination: Solder Pads Voltage Rating - DC: 50V Applications: General Purpose Height - Seated (Max): 0.091" (2.30mm) Mounting: SMD (SMT) Capacitance: 0.033μF Tolerance: ±5% Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECH-U1H333JX5 - 1035783-ECH-U1H333JX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECH-U1H333JX5
1035783-ECH-U1H333JX5
Film Capacitors - ECH-U1H333JX5 1035783-ECH-U1H333JX5
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035783-ECH-U1H333JX 5 Packaging: Reel - TR Termination: Solder Pads Voltage Rating - DC: 50V Applications: General Purpose Height - Seated (Max): 0.091" (2.30mm) Mounting: SMD (SMT) Capacitance: 0.033μF Tolerance: ±5% Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035783-ECH-U1H333JX5
Packaging: Reel - TR
Termination: Solder Pads
Voltage Rating - DC: 50V
Applications: General Purpose
Height - Seated (Max): 0.091" (2.30mm)
Mounting: SMD (SMT)
Capacitance: 0.033μF
Tolerance: ±5%
Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 33nF 50V Capacitor
62-ECH-U1H333JX5
SMD 33nF 50V Capacitor 62-ECH-U1H333JX5
33nF 5% 50V PPS Film Capacitor 1210 SMD Product overview: ECH-U1H333JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H333JX5 can be used for catalog matching and distributor lookup.

33nF 5% 50V PPS Film Capacitor 1210 SMD Product overview: ECH-U1H333JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H333JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1H333JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H333JX5
Film Capacitors ECH-U1H333JX5
CAP FILM 0.033UF 5% 50VDC 1210

CAP FILM 0.033UF 5% 50VDC 1210

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1H333JX5
CAP FILM 0.033UF 5% 50VDC 1210

CAP FILM 0.033UF 5% 50VDC 1210

Supplier's Site
Capacitor Film Pps, 0.033Uf, 5%, 50V, Smd, Full Reel; Dielectric Type Panasonic - 01X0695 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pps, 0.033Uf, 5%, 50V, Smd, Full Reel; Dielectric Type Panasonic
01X0695
Capacitor Film Pps, 0.033Uf, 5%, 50V, Smd, Full Reel; Dielectric Type Panasonic 01X0695
CAPACITOR FILM PPS, 0.033UF, 5%, 50V, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR FILM PPS, 0.033UF, 5%, 50V, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1035783-ECH-U1H333JX5 62-ECH-U1H333JX5 ECH-U1H333JX5 ECH-U1H333JX5 01X0695
Product Name Film Capacitors - ECH-U1H333JX5 SMD 33nF 50V Capacitor Film Capacitors Capacitors - Film Capacitors Capacitor Film Pps, 0.033Uf, 5%, 50V, Smd, Full Reel; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH035MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - C17CF2R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers