Film Capacitor 330pF 50V PPS 5% 0805 SMD Product overview: ECH-U1H331JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H331JX5 can be used for catalog matching and distributor lookup.
CAP FILM 330PF 5% 50VDC 0805
FILM CAPACITOR, 330PF, 50V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:330pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Terminals:Wraparound
CAPACITOR FILM, 330PF, 50V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:330pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
CAP FILM 330PF 5% 50VDC 0805
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1H331JX5 | ECH-U1H331JX5 | 53W8301 | 53W8410 | ECH-U1H331JX5 |
| Product Name | SMD 330pF 50V Capacitor | Capacitors - Film Capacitors | Film Capacitor, 330Pf, 50V, 5%, Smd; Dielectric Type Panasonic | Capacitor Film, 330Pf, 50V, 5%, Smd, Full Reel; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | WraparoundRoHS Compliant: Yes | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |