Film Capacitor 2.7nF 5% 50V 0805 SMD PPS Product overview: ECH-U1H272JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.7nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H272JX5 can be used for catalog matching and distributor lookup.
CAP FILM 2700PF 5% 50VDC 0805
CAP FILM 2700PF 5% 50VDC 0805
CAP FILM 2700PF 5% 50VDC 0805
FILM CAPACITOR, 2700PF, 50V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
FILM CAPACITOR, 2700PF, 50V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1H272JX5 | ECH-U1H272JX5 | ECH-U1H272JX5 | 590-ECH-U1H272JX5 | 53W8300 |
| Product Name | SMD 2.7nF 50V Capacitor | Capacitors - Film Capacitors | Film Capacitors | CAP FILM 2700PF 5% 50VDC 0805 | Film Capacitor, 2700Pf, 50V, 5%, Smd; Dielectric Type Panasonic |
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Capacitance Range | 0.0027 microF | 0.0027 microF | 0.0027 microF | 0.0027 microF | 0.0027 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |