Panasonic Film Capacitors - ECH-U1H272GX5 ECH-U1H272GX5

Description
Manufacturer: Panasonic Win Source Part Number: 850849-ECH-U1H272GX5 Series: ECH-U(X) Features: 2700 pF Film Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: PCF1301TR-NDR, ECHU1H272GX5, PCF1301DKR, PCF1301CT-NDR, PCF1301TR, Q6749226, PCF1301CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 850849-ECH-U1H272GX5 Series: ECH-U(X) Features: 2700 pF Film Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: PCF1301TR-NDR, ECHU1H272GX5, PCF1301DKR, PCF1301CT-NDR, PCF1301TR, Q6749226, PCF1301CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECH-U1H272GX5 - 850849-ECH-U1H272GX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECH-U1H272GX5
850849-ECH-U1H272GX5
Film Capacitors - ECH-U1H272GX5 850849-ECH-U1H272GX5
Manufacturer: Panasonic Win Source Part Number: 850849-ECH-U1H272GX5 Series: ECH-U(X) Features: 2700 pF Film Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: PCF1301TR-NDR, ECHU1H272GX5, PCF1301DKR, PCF1301CT-NDR, PCF1301TR, Q6749226, PCF1301CT

Manufacturer: Panasonic
Win Source Part Number: 850849-ECH-U1H272GX5
Series: ECH-U(X)
Features: 2700 pF Film Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: PCF1301TR-NDR, ECHU1H272GX5, PCF1301DKR, PCF1301CT-NDR, PCF1301TR, Q6749226, PCF1301CT

Buy Now Datasheet
Singapore, Singapore
SMD 2.7nF 50V Capacitor
62-ECH-U1H272GX5
SMD 2.7nF 50V Capacitor 62-ECH-U1H272GX5
2.7nF 50V 2% PPS Film Capacitor 0805 SMD Product overview: ECH-U1H272GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.7nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H272GX5 can be used for catalog matching and distributor lookup.

2.7nF 50V 2% PPS Film Capacitor 0805 SMD Product overview: ECH-U1H272GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.7nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H272GX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Pps Film, 2700Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic - 01X0689 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 2700Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic
01X0689
Capacitor Pps Film, 2700Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic 01X0689
CAPACITOR PPS FILM, 2700PF, 50V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case Style:0805 [2012 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 2700PF, 50V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case Style:0805 [2012 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECH-U1H272GX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H272GX5
Capacitors - Film Capacitors ECH-U1H272GX5
CAP FILM 2700PF 2% 50VDC 0805

CAP FILM 2700PF 2% 50VDC 0805

Supplier's Site
Film Capacitors - ECH-U1H272GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H272GX5
Film Capacitors ECH-U1H272GX5
CAP FILM 2700PF 2% 50VDC 0805

CAP FILM 2700PF 2% 50VDC 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 850849-ECH-U1H272GX5 62-ECH-U1H272GX5 01X0689 ECH-U1H272GX5 ECH-U1H272GX5
Product Name Film Capacitors - ECH-U1H272GX5 SMD 2.7nF 50V Capacitor Capacitor Pps Film, 2700Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0027 microF 0.0027 microF 0.0027 microF 0.0027 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MSR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Ceramic Capacitors - C11CF9R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers