Film Capacitors 2700pF 50volts 2% 0805 PPS Film Product overview: ECH-U1H272GB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700pF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H272GB5 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870038-ECH-U1H272GB5
Series: ECH-U(B)
Operating Temperature Range: -55°C ~ 125°C
Features: Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: PCF1106DKR-NDR, PCF1106CTINACTIVE, PCF1106DKRINACTIVE, PCF1106CT, ECHU1H272GB5, PCF1106DKR, PCF1106TR, PCF1106TRINACTIVE, PCF1106TR-NDR, PCF1106CT-NDR
CAP FILM 2700PF 2% 50VDC 0805
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
CAP FILM 2700PF 2% 50VDC 0805
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1H272GB5 | 870038-ECH-U1H272GB5 | ECH-U1H272GB5 | 48W8714 | ECH-U1H272GB5 |
| Product Name | 2700pF Capacitor | Film Capacitors - ECH-U1H272GB5 | Film Capacitors | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0027 microF | 0.0027 microF | 0.0027 microF | ||
| Capacitance Tolerance | 2 (+/- %) |