Panasonic Film Capacitor, 220Pf, 50V, 5%, Smd; Dielectric Type Panasonic ECH-U1H221JX5.

Description
FILM CAPACITOR, 220PF, 50V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:220pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Terminals:Wraparound RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 220PF, 50V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:220pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Terminals:Wraparound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 220Pf, 50V, 5%, Smd; Dielectric Type Panasonic - 15AC2842 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 220Pf, 50V, 5%, Smd; Dielectric Type Panasonic
15AC2842
Film Capacitor, 220Pf, 50V, 5%, Smd; Dielectric Type Panasonic 15AC2842
FILM CAPACITOR, 220PF, 50V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:220pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Terminals:Wraparound RoHS Compliant: Yes

FILM CAPACITOR, 220PF, 50V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:220pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Terminals:WraparoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC2842
Product Name Film Capacitor, 220Pf, 50V, 5%, Smd; Dielectric Type Panasonic
Configuration / Form Factor WraparoundRoHS Compliant: Yes
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PPS Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - C11AH5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details