Panasonic Capacitors - Film Capacitors ECH-U1H221GX5

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330675-ECH-U1H221GX 5 Category: Capacitors>Film Capacitors Packaging: Reel - TR Termination: Solder Pads Voltage Rating - AC: 30V Voltage Rating - DC: 50V Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 220 pF Tolerance: ±2% Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: ECHU1H221GX5,PCF1288 TR-NDR,PCF1288DKR,PC F1288CT,PCF1288CT-ND R,Q7164579,PCF1288TR Base Product Number: ECH-U1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330675-ECH-U1H221GX 5 Category: Capacitors>Film Capacitors Packaging: Reel - TR Termination: Solder Pads Voltage Rating - AC: 30V Voltage Rating - DC: 50V Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 220 pF Tolerance: ±2% Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: ECHU1H221GX5,PCF1288 TR-NDR,PCF1288DKR,PC F1288CT,PCF1288CT-ND R,Q7164579,PCF1288TR Base Product Number: ECH-U1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1330675-ECH-U1H221GX5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1330675-ECH-U1H221GX5
Capacitors - Film Capacitors 1330675-ECH-U1H221GX5
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330675-ECH-U1H221GX 5 Category: Capacitors>Film Capacitors Packaging: Reel - TR Termination: Solder Pads Voltage Rating - AC: 30V Voltage Rating - DC: 50V Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 220 pF Tolerance: ±2% Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: ECHU1H221GX5,PCF1288 TR-NDR,PCF1288DKR,PC F1288CT,PCF1288CT-ND R,Q7164579,PCF1288TR Base Product Number: ECH-U1 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1330675-ECH-U1H221GX5
Category: Capacitors>Film Capacitors
Packaging: Reel - TR
Termination: Solder Pads
Voltage Rating - AC: 30V
Voltage Rating - DC: 50V
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 3,000
Mounting: Surface Mount
Capacitance: 220 pF
Tolerance: ±2%
Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: ECHU1H221GX5,PCF1288TR-NDR,PCF1288DKR,PCF1288CT,PCF1288CT-NDR,Q7164579,PCF1288TR
Base Product Number: ECH-U1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 220pF 50V Capacitor
62-ECH-U1H221GX5
SMD 220pF 50V Capacitor 62-ECH-U1H221GX5
220pF 50V PPS Film Capacitor, 0805 SMD, 2% Tolerance Product overview: ECH-U1H221GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H221GX5 can be used for catalog matching and distributor lookup.

220pF 50V PPS Film Capacitor, 0805 SMD, 2% Tolerance Product overview: ECH-U1H221GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H221GX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1H221GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H221GX5
Film Capacitors ECH-U1H221GX5
CAP FILM 220PF 2% 50VDC 0805

CAP FILM 220PF 2% 50VDC 0805

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1H221GX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H221GX5
Capacitors - Film Capacitors ECH-U1H221GX5
CAP FILM 220PF 2% 50VDC 0805

CAP FILM 220PF 2% 50VDC 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1330675-ECH-U1H221GX5 62-ECH-U1H221GX5 ECH-U1H221GX5 ECH-U1H221GX5
Product Name Capacitors - Film Capacitors SMD 220pF 50V Capacitor Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3600K4VM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Thin Film Capacitors - 1761-CSA-100-20X20X4-G-500-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Aluminium Capacitors - 1701093 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details