Panasonic SMD 220pF 50V Capacitor ECH-U1H221GB5

Description
Cap Film 220pF 50V PPS 2% (2 X 1.25 X 0.8mm) SMD 125C T/R Product overview: ECH-U1H221GB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H221GB5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 220pF 50V PPS 2% (2 X 1.25 X 0.8mm) SMD 125C T/R Product overview: ECH-U1H221GB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H221GB5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220pF 50V Capacitor
62-ECH-U1H221GB5
SMD 220pF 50V Capacitor 62-ECH-U1H221GB5
Cap Film 220pF 50V PPS 2% (2 X 1.25 X 0.8mm) SMD 125C T/R Product overview: ECH-U1H221GB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H221GB5 can be used for catalog matching and distributor lookup.

Cap Film 220pF 50V PPS 2% (2 X 1.25 X 0.8mm) SMD 125C T/R Product overview: ECH-U1H221GB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H221GB5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1H221GB5 - 850781-ECH-U1H221GB5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECH-U1H221GB5
850781-ECH-U1H221GB5
Film Capacitors - ECH-U1H221GB5 850781-ECH-U1H221GB5
Manufacturer: Panasonic Win Source Part Number: 850781-ECH-U1H221GB5 Series: ECH-U(B) Features: 220 pF Film Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: PCF1093TR-NDR, PCF1093TR, ECHU1H221GB5, PCF1093CT-NDR, PCF1093DKR, PCF1093CT

Manufacturer: Panasonic
Win Source Part Number: 850781-ECH-U1H221GB5
Series: ECH-U(B)
Features: 220 pF Film Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: PCF1093TR-NDR, PCF1093TR, ECHU1H221GB5, PCF1093CT-NDR, PCF1093DKR, PCF1093CT

Buy Now Datasheet
Capacitors - Film Capacitors - ECH-U1H221GB5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H221GB5
Capacitors - Film Capacitors ECH-U1H221GB5
CAP FILM 220PF 2% 50VDC 0805

CAP FILM 220PF 2% 50VDC 0805

Supplier's Site
Film Capacitors - ECH-U1H221GB5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H221GB5
Film Capacitors ECH-U1H221GB5
CAP FILM 220PF 2% 50VDC 0805

CAP FILM 220PF 2% 50VDC 0805

Supplier's Site Datasheet
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic - 55W9164 - Newark, An Avnet Company
Chicago, IL, United States
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic
55W9164
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic 55W9164
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes

ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H221GB5 850781-ECH-U1H221GB5 ECH-U1H221GB5 ECH-U1H221GB5 55W9164
Product Name SMD 220pF 50V Capacitor Film Capacitors - ECH-U1H221GB5 Capacitors - Film Capacitors Film Capacitors Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details