Win Source Part Number: 1003965-ECH-U1H184GX
Category: Capacitors>Film Capacitors
Series: ECH-U(X)
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - AC: 30V
Voltage Rating - DC: 50V
Applications: General Purpose
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 0.18 µF
Tolerance: ±2%
Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked
Package / Case: 2416 (6041 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.161" W (6.00mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Panasonic Electronic Components
Other Names: PCF1555DKR,PCF1555TR
Base Product Number: ECH-U1
0.18uF 50V 2% PPS Film Capacitor SMD 2416 Product overview: ECH-U1H184GX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.18uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.18uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H184GX9 can be used for catalog matching and distributor lookup.
CAP FILM 0.18UF 2% 50VDC 2416
CAP FILM 0.18UF 2% 50VDC 2416
FILM CAPACITOR, 0.18UF, 50V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.18µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1003965-ECH-U1H184GX9 | 62-ECH-U1H184GX9 | ECH-U1H184GX9 | ECH-U1H184GX9 | 48W8711 |
| Product Name | Capacitors - Film Capacitors | SMD 0.18uF 50V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, 0.18Uf, 50V, 2%, Smd, Full Reel; Dielectric Type Panasonic |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.1800 microF | 0.1800 microF | 0.1800 microF | 0.1800 microF | 0.1800 microF |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts |