Panasonic 18nF 50V Capacitor ECH-U1H183JX5

Description
18nF 50V 1210 PPS Film Capacitor SMT Product overview: ECH-U1H183JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H183JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18nF 50V 1210 PPS Film Capacitor SMT Product overview: ECH-U1H183JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H183JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18nF 50V Capacitor
62-ECH-U1H183JX5
18nF 50V Capacitor 62-ECH-U1H183JX5
18nF 50V 1210 PPS Film Capacitor SMT Product overview: ECH-U1H183JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H183JX5 can be used for catalog matching and distributor lookup.

18nF 50V 1210 PPS Film Capacitor SMT Product overview: ECH-U1H183JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H183JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Film Pps, 0.018Uf, 5%, 50V, Smd; Dielectric Type Panasonic - 23T5670 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pps, 0.018Uf, 5%, 50V, Smd; Dielectric Type Panasonic
23T5670
Capacitor Film Pps, 0.018Uf, 5%, 50V, Smd; Dielectric Type Panasonic 23T5670
CAPACITOR FILM PPS, 0.018UF, 5%, 50V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR FILM PPS, 0.018UF, 5%, 50V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECH-U1H183JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H183JX5
Film Capacitors ECH-U1H183JX5
CAP FILM 0.018UF 5% 50VDC 1210

CAP FILM 0.018UF 5% 50VDC 1210

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1H183JX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H183JX5
Capacitors - Film Capacitors ECH-U1H183JX5
CAP FILM 0.018UF 5% 50VDC 1210

CAP FILM 0.018UF 5% 50VDC 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H183JX5 23T5670 ECH-U1H183JX5 ECH-U1H183JX5
Product Name 18nF 50V Capacitor Capacitor Film Pps, 0.018Uf, 5%, 50V, Smd; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF 0.0180 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB202K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1733431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details