CAP FILM 1800PF 2% 50VDC 0805
CAP FILM 1800PF 2% 50VDC 0805
ALUMINUM ELECTROLYTIC CAPACITOR, 1800PF, 50V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1800pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes
CAP FILM 1800PF 2% 50VDC 0805
| Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECH-U1H182GX5 | 590-ECH-U1H182GX5 | 54W2495 | ECH-U1H182GX5 |
| Product Name | Film Capacitors | CAP FILM 1800PF 2% 50VDC 0805 | Aluminum Electrolytic Capacitor, 1800Pf, 50V, 2%, Smd; Dielectric Type Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrostatic Capacitors | Polyphenylene Sulfide (PPS), Metallized - Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked | Metallized PPS Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked |
| Capacitance Range | 0.0018 microF | 0.0018 microF | 0.0018 microF | 0.0018 microF |