Win Source Part Number: 1056773-ECH-U1H182GB
Category: Capacitors>Film Capacitors
Series: ECH-U(B)
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - AC: 30V
Voltage Rating - DC: 50V
Applications: General Purpose
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 1800 pF
Tolerance: ±2%
Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): FCP0805H182J-J1; ECH-U1C182GX5; ECH-U1C182JX5; SMR5182J100J01L16.5C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Panasonic Electronic Components
Other Names: ECHU1H182GB5,PCF1104
Base Product Number: ECH-U1
CAP FILM 1800PF 2% 50VDC 0805 Product overview: ECH-U1H182GB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H182GB5 can be used for catalog matching and distributor lookup.
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
CAP FILM 1800PF 2% 50VDC 0805
CAP FILM 1800PF 2% 50VDC 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1056773-ECH-U1H182GB5 | 62-ECH-U1H182GB5 | 48W8709 | ECH-U1H182GB5 | ECH-U1H182GB5 |
| Product Name | Capacitors - Film Capacitors | 1800PF Capacitor | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0018 microF | 0.0018 microF | 0.0018 microF | 0.0018 microF | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | |||
| WVDC | 50 volts | 50 volts |