180pF 50V 0805 PPS Film Capacitor Product overview: ECH-U1H181JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H181JX5 can be used for catalog matching and distributor lookup.
CAP FILM 180PF 5% 50VDC 0805
CAPACITOR FILM PPS, 180PF, 5%, 50V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:180pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
CAP FILM 180PF 5% 50VDC 0805
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1H181JX5 | ECH-U1H181JX5 | 23T5669 | ECH-U1H181JX5 |
| Product Name | 180pF 50V Capacitor | Capacitors - Film Capacitors | Capacitor Film Pps, 180Pf, 5%, 50V, Smd; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF | 1.80E-4 microF | 1.80E-4 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |