Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1329315-ECH-U1H154JX
Category: Capacitors>Film Capacitors
Packaging: Reel - TR
Termination: Solder Pads
Voltage Rating - AC: 30V
Voltage Rating - DC: 50V
Size / Dimension: 0.236" L x 0.161" W (6.00mm x 4.10mm)
Applications: General Purpose
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 3,000
Mounting: Surface Mount
Capacitance: 0.15 µF
Tolerance: ±5%
Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2416 (6041 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: PCF1563CT,ECHU1H154J
Base Product Number: ECH-U1
RoHS Status: ROHS3 Compliant
Film Capacitor 150nF 5% 50V SMD 2416 PPS Product overview: ECH-U1H154JX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H154JX9 can be used for catalog matching and distributor lookup.
CAP FILM 0.15UF 5% 50VDC 2416
FILM CAPACITOR PPS, 0.15UF, 5%, 50V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
CAPACITOR FILM PPS, 0.15UF, 5%, 50V, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329315-ECH-U1H154JX9 | 62-ECH-U1H154JX9 | ECH-U1H154JX9 | 25T1190 |
| Product Name | Capacitors - Film Capacitors | SMD 150nF 50V Capacitor | Film Capacitors | Film Capacitor Pps, 0.15Uf, 5%, 50V, Smd; Dielectric Type Panasonic |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |