Panasonic SMD 15nF Capacitor ECH-U1H153JX5

Description
Film Capacitor 15nF 5% 50VDC 1210 SMD PPS Product overview: ECH-U1H153JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H153JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 15nF 5% 50VDC 1210 SMD PPS Product overview: ECH-U1H153JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H153JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15nF Capacitor
62-ECH-U1H153JX5
SMD 15nF Capacitor 62-ECH-U1H153JX5
Film Capacitor 15nF 5% 50VDC 1210 SMD PPS Product overview: ECH-U1H153JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H153JX5 can be used for catalog matching and distributor lookup.

Film Capacitor 15nF 5% 50VDC 1210 SMD PPS Product overview: ECH-U1H153JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H153JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Pps Film, 0.015Uf, 50V, 5%, 1210; Dielectric Type Panasonic - 01M7447 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.015Uf, 50V, 5%, 1210; Dielectric Type Panasonic
01M7447
Capacitor Pps Film, 0.015Uf, 50V, 5%, 1210; Dielectric Type Panasonic 01M7447
CAPACITOR PPS FILM, 0.015UF, 50V, 5%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.015UF, 50V, 5%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Pps Film, 0.015Uf, 50V, 5%, 1210, Full Reel; Dielectric Type Panasonic - 01X0677 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.015Uf, 50V, 5%, 1210, Full Reel; Dielectric Type Panasonic
01X0677
Capacitor Pps Film, 0.015Uf, 50V, 5%, 1210, Full Reel; Dielectric Type Panasonic 01X0677
CAPACITOR PPS FILM, 0.015UF, 50V, 5%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.015UF, 50V, 5%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1H153JX5
CAP FILM 0.015UF 5% 50VDC 1210

CAP FILM 0.015UF 5% 50VDC 1210

Supplier's Site
Film Capacitors - ECH-U1H153JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H153JX5
Film Capacitors ECH-U1H153JX5
CAP FILM 0.015UF 5% 50VDC 1210

CAP FILM 0.015UF 5% 50VDC 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H153JX5 01M7447 ECH-U1H153JX5 ECH-U1H153JX5
Product Name SMD 15nF Capacitor Capacitor Pps Film, 0.015Uf, 50V, 5%, 1210; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - C11CF0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details